Manufacturer: ON Semiconductor
Win Source Part Number: 013555-MJD45H11G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD45H11T4G; MJD45H11RLG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Surface Mount DPAK
PNP BJT Transistor 80V 8A 1.75W DPAK Product overview: MJD45H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 1.75W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 1.75W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD45H11G can be used for catalog matching and distributor lookup.
TRANS PNP 80V 8A DPAK
RF TRANSISTOR, PNP, -80V, 90MHZ, D-PAK. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 80V 8A DPAK
Bipolar (BJT) Single Transistor, AUDIO, PNP, 80 V, 90 MHz, 1.75 W, 8 A, 60 RoHS Compliant: Yes
Bipolar Transistors - BJT 8A 80V 20W PNP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 013555-MJD45H11G | MJD45H11GOS-ND | 276-MJD45H11G | MJD45H11G | 18721445 | MJD45H11G | 38K5600 | MJD45H11G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD45H11G | Single Bipolar Transistors | 80V 8A 1.75W DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Audio, Pnp, 80 V, 90 Mhz, 1.75 W, 8 A, 60 Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 5 volts |