Manufacturer: ON Semiconductor
Win Source Part Number: 1077397-MJD45H11-001
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 8A 90MHz 1.75W Through Hole I-PAK
TRANS PNP 80V 8A IPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1077397-MJD45H11-001 | MJD45H11-001OS-ND | MJD45H11-001 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD45H11-001 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |