onsemi Single Bipolar Transistors MJD44H11TM

Description
TRANS NPN 80V 8A DPAK
Request a Quote Datasheet
Description
TRANS NPN 80V 8A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-MJD44H11TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-MJD44H11TMTR-ND
Single Bipolar Transistors 488-MJD44H11TMTR-ND
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Buy Now Datasheet
Singapore, Singapore
8A 80V 50MHz DPAK Bipolar Transistor
276-MJD44H11TM
8A 80V 50MHz DPAK Bipolar Transistor 276-MJD44H11TM
8A 80V NPN Power BJT, DPAK, 50MHz, 1.75W Product overview: MJD44H11TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, 50MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, 50MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11TM can be used for catalog matching and distributor lookup.

8A 80V NPN Power BJT, DPAK, 50MHz, 1.75W Product overview: MJD44H11TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, 50MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, 50MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD44H11TM - 003636-MJD44H11TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD44H11TM
003636-MJD44H11TM
TRANSISTORS - Transistors (BJT) - Single - MJD44H11TM 003636-MJD44H11TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003636-MJD44H11TM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003636-MJD44H11TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11TM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11TM
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-MJD44H11TMTR-ND 276-MJD44H11TM 003636-MJD44H11TM MJD44H11TM
Product Name Single Bipolar Transistors 8A 80V 50MHz DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD44H11TM Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 8000 milliamps
VCEO 80 volts
VCBO 80 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data