onsemi 8 A 80 V DPAK Bipolar Transistor MJD44H11T5G

Description
8 A, 80 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD44H11T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 A, 80 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD44H11T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8 A 80 V DPAK Bipolar Transistor
276-MJD44H11T5G
8 A 80 V DPAK Bipolar Transistor 276-MJD44H11T5G
8 A, 80 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD44H11T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T5G can be used for catalog matching and distributor lookup.

8 A, 80 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD44H11T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD44H11T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11T5GOSTR-ND
Single Bipolar Transistors MJD44H11T5GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Power Transistor, Npn, 80V, D-Pak, Full Reel; Transistor Polarity Onsemi - 42K1285 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, D-Pak, Full Reel; Transistor Polarity Onsemi
42K1285
Power Transistor, Npn, 80V, D-Pak, Full Reel; Transistor Polarity Onsemi 42K1285
POWER TRANSISTOR, NPN, 80V, D-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:8A; Power Dissipation Pd:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, D-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:8A; Power Dissipation Pd:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD44H11T5G
Bipolar Transistors - BJT MJD44H11T5G
Bipolar Transistors - BJT 8A 80V 20W NPN

Bipolar Transistors - BJT 8A 80V 20W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11T5G
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD44H11T5G MJD44H11T5GOSTR-ND 42K1285 MJD44H11T5G MJD44H11T5G
Product Name 8 A 80 V DPAK Bipolar Transistor Single Bipolar Transistors Power Transistor, Npn, 80V, D-Pak, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 8000 milliamps 8000 milliamps
VCEO 80 volts 80 volts
VCBO 5 volts
fT 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A SOT-23 Bipolar Transistor - 276-BC 807-16 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details