The MJD44H11T4 is an NPN bipolar power transistor in a DPAK (CASE 369C) surface mount package, designed for general-purpose switching and power amplifier applications. It has a continuous collector current rating of 8 A and a collector-emitter voltage rating of 80 V, with a total power dissipation of 1.75 W at 25°C ambient temperature. The device features low collector-emitter saturation voltage, fast switching speeds, and complementary pairing with the MJD45H11 for simplified circuit design. It meets UL 94 V-0 flammability requirements, is Pb-free, halogen-free, and RoHS compliant. The thermal resistance from junction to ambient is 71.4 °C/W when mounted on the minimum recommended pad size. The part is qualified to AEC-Q101 and is PPAP capable, making it suitable for automotive applications. The device is packaged in a 2,500-unit tape and reel configuration.
8 A, 80 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD44H11T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJD44H11T4 |
| Product Name | 8 A 80 V DPAK Bipolar Transistor |
| Polarity | NPN |
| IC(max) | 8000 milliamps |
| VCEO | 80 volts |
| VCBO | 5 volts |