onsemi TRANSISTORS - Transistors (BJT) - Single - MJD44H11-001 MJD44H11-001

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077394-MJD44H11-001 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 85MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077394-MJD44H11-001 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 85MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD44H11-001 - 1077394-MJD44H11-001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD44H11-001
1077394-MJD44H11-001
TRANSISTORS - Transistors (BJT) - Single - MJD44H11-001 1077394-MJD44H11-001
Manufacturer: ON Semiconductor Win Source Part Number: 1077394-MJD44H11-001 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 85MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077394-MJD44H11-001
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 85MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11-001OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11-001OS-ND
Single Bipolar Transistors MJD44H11-001OS-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Through Hole I-PAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11-001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11-001
TRANS NPN 80V 8A IPAK

TRANS NPN 80V 8A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1077394-MJD44H11-001 MJD44H11-001OS-ND MJD44H11-001
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD44H11-001 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCW68GE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS/ZLX - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT363
IC(max) 100 milliamps
View Details
3 suppliers
Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details