onsemi Newest Parts - MJD42CT4 MJD42CT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223668-MJD42CT4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MJD42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V Maximum Power: 1.75W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223668-MJD42CT4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MJD42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V Maximum Power: 1.75W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MJD42CT4 - 1223668-MJD42CT4 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MJD42CT4
1223668-MJD42CT4
Newest Parts - MJD42CT4 1223668-MJD42CT4
Manufacturer: ON Semiconductor Win Source Part Number: 1223668-MJD42CT4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MJD42 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V Maximum Power: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223668-MJD42CT4
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: MJD42
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 1.75W

Buy Now
Singapore, Singapore
6.0 A 100 V DPAK Bipolar Transistor
276-MJD42CT4
6.0 A 100 V DPAK Bipolar Transistor 276-MJD42CT4
6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD42CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4 can be used for catalog matching and distributor lookup.

6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD42CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD42CT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD42CT4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD42CT4
TRANS PWR PNP 6A 100V DPAK

TRANS PWR PNP 6A 100V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223668-MJD42CT4 276-MJD42CT4 MJD42CT4
Product Name Newest Parts - MJD42CT4 6.0 A 100 V DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Reel Cut Tape (CT),Digi-ReelR
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Power Gain 15 dB
Unlock Full Specs
to access all available technical data