onsemi 6.0 A 100 V DPAK Bipolar Transistor MJD42C

Description
6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD42C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD42C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.0 A 100 V DPAK Bipolar Transistor
276-MJD42C
6.0 A 100 V DPAK Bipolar Transistor 276-MJD42C
6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD42C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42C can be used for catalog matching and distributor lookup.

6.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD42C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD42C-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42C-ND
Single Bipolar Transistors MJD42C-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD42C - 1223667-MJD42C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD42C
1223667-MJD42C
TRANSISTORS - Transistors (BJT) - Single - MJD42C 1223667-MJD42C
Manufacturer: ON Semiconductor Win Source Part Number: 1223667-MJD42C Packaging: Tube Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MJD42 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V Maximum Power: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223667-MJD42C
Packaging: Tube
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MJD42
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 1.75W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 276-MJD42C MJD42C-ND 1223667-MJD42C
Product Name 6.0 A 100 V DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD42C
Polarity PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tube; Tube
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data