onsemi TRANSISTORS - Transistors (BJT) - Single - MJD41CTF MJD41CTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003628-MJD41CTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003628-MJD41CTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD41CTF - 003628-MJD41CTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD41CTF
003628-MJD41CTF
TRANSISTORS - Transistors (BJT) - Single - MJD41CTF 003628-MJD41CTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003628-MJD41CTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003628-MJD41CTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 100V 6A DPAK Bipolar Transistor
276-MJD41CTF
SMD 100V 6A DPAK Bipolar Transistor 276-MJD41CTF
NPN BJT 100V 6A DPAK Surface Mount Transistor Product overview: MJD41CTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CTF can be used for catalog matching and distributor lookup.

NPN BJT 100V 6A DPAK Surface Mount Transistor Product overview: MJD41CTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD41CTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD41CTFTR-ND
Single Bipolar Transistors MJD41CTFTR-ND
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount TO-252AA

Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD41CTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD41CTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD41CTF
TRANS NPN 100V 6A TO252AA

TRANS NPN 100V 6A TO252AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 003628-MJD41CTF 276-MJD41CTF MJD41CTFTR-ND MJD41CTF
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD41CTF SMD 100V 6A DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
IC(max) 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR133E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details