onsemi 6.0 A 100 V DPAK Bipolar Transistor MJD41CT4

Description
6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD41CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD41CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.0 A 100 V DPAK Bipolar Transistor
276-MJD41CT4
6.0 A 100 V DPAK Bipolar Transistor 276-MJD41CT4
6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD41CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CT4 can be used for catalog matching and distributor lookup.

6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD41CT4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD41CT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD41CT4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD41CT4
TRANS PWR NPN 6A 100V DPAK

TRANS PWR NPN 6A 100V DPAK

Supplier's Site
TRANS NPN 100V 6A DPAK - 598-MJD41CT4 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 6A DPAK
598-MJD41CT4
TRANS NPN 100V 6A DPAK 598-MJD41CT4
TRANS NPN 100V 6A DPAK

TRANS NPN 100V 6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-MJD41CT4 MJD41CT4 598-MJD41CT4
Product Name 6.0 A 100 V DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 100V 6A DPAK
Polarity NPN NPN; NPN
IC(max) 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data