The Bipolar Transistor, NPN, 100V, Full Reel (part number 71J5853) is designed for general-purpose amplifier and low-speed switching applications. It features a maximum collector-emitter voltage of 100V and a continuous collector current rating of 6A. The device has a total power dissipation of 1.75W at an ambient temperature of 25°C, with a thermal resistance of 71.4°C/W from junction to ambient. The transistor is housed in a DPAK package suitable for surface mount applications and is RoHS compliant. It is also AEC-Q101 qualified, making it suitable for automotive applications. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments. The transistor's electrical characteristics include a DC current gain ranging from 15 to 75 and a collector-emitter saturation voltage of up to 1.5V at maximum current. This product is appropriate for engineers looking for a reliable NPN transistor for their electronic designs.
TRANS NPN 100V 6A DPAK
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Surface Mount DPAK
6.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: MJD41CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884898-MJD41CRLG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 6 A 3MHz 1.75 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MJD41
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJD41CRLGOSCT, MJD41CRLGOSTR, =MJD41CRLGOSCT-ND, MJD41CRLG-ND
TRANS NPN 100V 6A DPAK
Bipolar Transistors - BJT 6A 100V 20W NPN
BIPOLAR TRANSISTOR, NPN, 100V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 100V, TO-252-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-MJD41CRLGDKR-ND | 276-MJD41CRLG | 884898-MJD41CRLG | MJD41CRLG | MJD41CRLG | 71J5853 | 42AC1758 |
| Product Name | Single Bipolar Transistors | 6.0 A 100 V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD41CRLG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 100V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Npn, 100V, To-252-4; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | DPAK | TO-3 | TO-3 | ||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts |