TRANS POWER NPN 6A 100V DPAK Product overview: MJD41CRL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 100V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 100V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD41CRL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223665-MJD41CRL
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-MJD41CRL | 1223665-MJD41CRL |
| Product Name | 6A 100V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD41CRL |
| Package Type | Bulk | SOT3 |