onsemi Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi MJD350T4G.

Description
TRANSISTOR, PNP, -300V, -0.5A, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -300V, -0.5A, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi - 26AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi
26AC2124
Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi 26AC2124
TRANSISTOR, PNP, -300V, -0.5A, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -300V, -0.5A, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC2124
Product Name Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi
Transistor Type Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details