300V PNP BJT Power Transistor, 500mA, DPAK Product overview: MJD350T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350T4G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 003627-MJD350T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:10MHz RoHS Compliant: Yes
TRANS, BIPOL, PNP,-300V, TO252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:-500mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes
TRANSISTOR, PNP, -300V, -0.5A, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 0.5A 300V 15W PNP
TRANS PNP 300V 0.5A DPAK
300V 15W 30@50mA,10V 500mA PNP TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
TRANS PNP 300V 0.5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD350T4G | MJD350T4GOSDKR-ND | 003627-MJD350T4G | 71J5852 | 81Y6795 | 29X6088 | MJD350T4G | MJD350T4G | MJD350T4G | MJD350T4G |
| Product Name | 300V 500mA DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD350T4G | Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi | Trans, Bipol, Pnp,-300V, To252; Transistor Polarity Onsemi | Transistor, Pnp, -300V, -0.5A, To-252-4; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts | |||||
| VCBO | 300 volts | |||||||||
| PD | 1560 milliwatts | 15000 milliwatts | 15000 milliwatts |