MJD350T4 is a 0.5 A, 300 V PNP bipolar power transistor in a DPAK package, designed for switching applications such as line-operated audio output amplifiers and switchmode power supply drivers. It has a maximum collector-emitter voltage of 300 V, continuous collector current of 0.5 A, and total power dissipation of 15 W at TC = 25°C. The device features a thermal resistance junction-to-case of 8.33 °C/W and is Pb-free, halogen free, and RoHS compliant. It is qualified to AEC-Q101 and PPAP capable. The collector-emitter saturation voltage is up to 1 V at IC = 100 mA and IB = 10 mA, with DC current gain ranging from 30 to 240 at IC = 50 mA and VCE = 10 V. The junction operating temperature range is from -65°C to +150°C.
0.5 A, 300 V High Voltage PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD350T4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 300 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5 A, 300 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350T4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJD350T4 |
| Product Name | 0.5 A 300 V DPAK Bipolar Transistor |
| Polarity | PNP |
| IC(max) | 500 milliamps |
| VCEO | 300 volts |