onsemi 300V 0.5A 15W TO-252 Bipolar Transistor MJD350G

Description
PNP BJT Transistor, 300V, 0.5A, 15W, TO-252 Product overview: MJD350G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 15W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 15W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 300V, 0.5A, 15W, TO-252 Product overview: MJD350G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 15W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 15W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.5A 15W TO-252 Bipolar Transistor
276-MJD350G
300V 0.5A 15W TO-252 Bipolar Transistor 276-MJD350G
PNP BJT Transistor, 300V, 0.5A, 15W, TO-252 Product overview: MJD350G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 15W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 15W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 300V, 0.5A, 15W, TO-252 Product overview: MJD350G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, 15W, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, 15W, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD350GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD350GOS-ND
Single Bipolar Transistors MJD350GOS-ND
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD350G - 1077388-MJD350G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD350G
1077388-MJD350G
TRANSISTORS - Transistors (BJT) - Single - MJD350G 1077388-MJD350G
Manufacturer: ON Semiconductor Win Source Part Number: 1077388-MJD350G Packaging: Tube/Rail Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 1077388-MJD350G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Audio

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD350G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD350G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD350G
TRANS PNP 300V 0.5A DPAK

TRANS PNP 300V 0.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJD350G MJD350GOS-ND 1077388-MJD350G MJD350G
Product Name 300V 0.5A 15W TO-252 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD350G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 0.1000 milliamps 500 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data