onsemi 300V 500mA DPAK Bipolar Transistor MJD340T4G

Description
300V NPN BJT Power Transistor, 500mA, DPAK Product overview: MJD340T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340T4G can be used for catalog matching and distributor lookup.
Request a Quote
Description
300V NPN BJT Power Transistor, 500mA, DPAK Product overview: MJD340T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340T4G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor is a general-purpose NPN transistor with a maximum collector-emitter voltage of 300 V and a maximum collector current of 500 mA. It operates effectively at frequencies up to 10 MHz and has a total power dissipation rating of 1.56 W. The device is housed in a DPAK package suitable for surface mount applications and is compliant with RoHS standards. It features a thermal resistance of 80 °C/W from junction to ambient and 8.33 °C/W from junction to case. The transistor is designed for applications such as audio output amplifiers and switch-mode power supply drivers. It is also AEC-Q101 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor is a general-purpose NPN transistor with a maximum collector-emitter voltage of 300 V and a maximum collector current of 500 mA. It operates effectively at frequencies up to 10 MHz and has a total power dissipation rating of 1.56 W. The device is housed in a DPAK package suitable for surface mount applications and is compliant with RoHS standards. It features a thermal resistance of 80 °C/W from junction to ambient and 8.33 °C/W from junction to case. The transistor is designed for applications such as audio output amplifiers and switch-mode power supply drivers. It is also AEC-Q101 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 500mA DPAK Bipolar Transistor
276-MJD340T4G
300V 500mA DPAK Bipolar Transistor 276-MJD340T4G
300V NPN BJT Power Transistor, 500mA, DPAK Product overview: MJD340T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340T4G can be used for catalog matching and distributor lookup.

300V NPN BJT Power Transistor, 500mA, DPAK Product overview: MJD340T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD340T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340T4GOSCT-ND
Single Bipolar Transistors MJD340T4GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD340T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340T4GOSDKR-ND
Single Bipolar Transistors MJD340T4GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD340T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340T4GOSTR-ND
Single Bipolar Transistors MJD340T4GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD340T4G - 003623-MJD340T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD340T4G
003623-MJD340T4G
TRANSISTORS - Transistors (BJT) - Single - MJD340T4G 003623-MJD340T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003623-MJD340T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: NPN Family Name: MJD340 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W Alternative Parts (Cross-Reference): CJD340TR13LeadFree; CJD340; CJD340LeadFree; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003623-MJD340T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Family Name: MJD340
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): CJD340TR13LeadFree; CJD340; CJD340LeadFree;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 1632499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632499
Bipolar Transistors 1632499
onsemi MJD340T4G Transistor

onsemi MJD340T4G Transistor

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD340T4G
Bipolar Transistors - BJT MJD340T4G
Bipolar Transistors - BJT 0.5A 300V 15W NPN

Bipolar Transistors - BJT 0.5A 300V 15W NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 71J5851 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
71J5851
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 71J5851
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:10MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:10MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 300V, 0.5A, To-252-3; Transistor Polarity Onsemi - 46AC1345 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.5A, To-252-3; Transistor Polarity Onsemi
46AC1345
Transistor, Npn, 300V, 0.5A, To-252-3; Transistor Polarity Onsemi 46AC1345
TRANSISTOR, NPN, 300V, 0.5A, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:500mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.5A, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:500mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 10 Mhz, 1.56 W, 500 Ma, 30 Rohs Compliant Onsemi - 31Y2629 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 10 Mhz, 1.56 W, 500 Ma, 30 Rohs Compliant Onsemi
31Y2629
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 10 Mhz, 1.56 W, 500 Ma, 30 Rohs Compliant Onsemi 31Y2629
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 300 V, 10 MHz, 1.56 W, 500 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 300 V, 10 MHz, 1.56 W, 500 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD340T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD340T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD340T4G
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site
Single Bipolar Transistors - MJD340T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD340T4G
Single Bipolar Transistors MJD340T4G
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD340T4G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD340T4G
300V 15W 30@50mA,10V 500mA NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

300V 15W 30@50mA,10V 500mA NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD340T4G MJD340T4GOSCT-ND 003623-MJD340T4G 1632499 MJD340T4G 71J5851 46AC1345 31Y2629 MJD340T4G MJD340T4G MJD340T4G
Product Name 300V 500mA DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD340T4G Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi Transistor, Npn, 300V, 0.5A, To-252-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 10 Mhz, 1.56 W, 500 Ma, 30 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
PD 1560 milliwatts 1560 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data