onsemi Single Bipolar Transistors MJD340RLG

Description
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD340RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340RLGOSTR-ND
Single Bipolar Transistors MJD340RLGOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD340RLGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340RLGOSDKR-ND
Single Bipolar Transistors MJD340RLGOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD340RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340RLGOSCT-ND
Single Bipolar Transistors MJD340RLGOSCT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD340RLG - 003622-MJD340RLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD340RLG
003622-MJD340RLG
TRANSISTORS - Transistors (BJT) - Single - MJD340RLG 003622-MJD340RLG
Manufacturer: ON Semiconductor Win Source Part Number: 003622-MJD340RLG Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 1.56W

Manufacturer: ON Semiconductor
Win Source Part Number: 003622-MJD340RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W

Buy Now Datasheet
Singapore, Singapore
0.5 A 300 V DPAK Bipolar Transistor
276-MJD340RLG
0.5 A 300 V DPAK Bipolar Transistor 276-MJD340RLG
0.5 A, 300 V High Voltage NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: MJD340RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 300 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5 A, 300 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340RLG can be used for catalog matching and distributor lookup.

0.5 A, 300 V High Voltage NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: MJD340RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 300 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5 A, 300 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD340RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD340RLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD340RLG
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD340RLG
Bipolar Transistors - BJT MJD340RLG
Bipolar Transistors - BJT 0.5A 300V 15W NPN

Bipolar Transistors - BJT 0.5A 300V 15W NPN

Buy Now Datasheet
TRANS NPN 300V 0.5A DPAK - 598-MJD340RLG - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 300V 0.5A DPAK
598-MJD340RLG
TRANS NPN 300V 0.5A DPAK 598-MJD340RLG
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site
Single Bipolar Transistors - MJD340RLG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD340RLG
Single Bipolar Transistors MJD340RLG
TRANS NPN 300V 0.5A DPAK

TRANS NPN 300V 0.5A DPAK

Supplier's Site Datasheet
Bipolar Transistor, Npn, 300V D-Pak; Transistor Polarity Onsemi - 45J1492 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V D-Pak; Transistor Polarity Onsemi
45J1492
Bipolar Transistor, Npn, 300V D-Pak; Transistor Polarity Onsemi 45J1492
BIPOLAR TRANSISTOR, NPN, 300V D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJD340RLGOSTR-ND 003622-MJD340RLG 276-MJD340RLG MJD340RLG MJD340RLG 598-MJD340RLG MJD340RLG 45J1492
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD340RLG 0.5 A 300 V DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS NPN 300V 0.5A DPAK Single Bipolar Transistors Bipolar Transistor, Npn, 300V D-Pak; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219573 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCV26E6327HTSA1 - 102896-BCV26E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Darlington
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers