onsemi Collector Emitter Voltage Max Onsemi MJD340RLG.

Description
Collector Emitter Voltage Max:300V; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1 01; MSL:- RoHS Compliant: Yes
Description
Collector Emitter Voltage Max:300V; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1 01; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MJD340RLG is an NPN high-voltage power transistor in a DPAK surface-mount package, rated for a collector-emitter voltage of 300 Vdc and continuous collector current of 0.5 Adc, with a total power dissipation of 15 W at 25°C case temperature. It meets UL 94 V-0 flammability standards, is RoHS compliant, and is AEC-Q101 qualified for automotive applications. The device has a thermal resistance of 8.33 °C/W junction-to-case and 80 °C/W junction-to-ambient when mounted on recommended minimum pad sizes. Its operating and storage junction temperature range is -65 to +150 °C.

Datasheet Summary
Powered by GS/AI

The MJD340RLG is an NPN high-voltage power transistor in a DPAK surface-mount package, rated for a collector-emitter voltage of 300 Vdc and continuous collector current of 0.5 Adc, with a total power dissipation of 15 W at 25°C case temperature. It meets UL 94 V-0 flammability standards, is RoHS compliant, and is AEC-Q101 qualified for automotive applications. The device has a thermal resistance of 8.33 °C/W junction-to-case and 80 °C/W junction-to-ambient when mounted on recommended minimum pad sizes. Its operating and storage junction temperature range is -65 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Collector Emitter Voltage Max Onsemi - 26AC2122 - Newark, An Avnet Company
Chicago, IL, United States
Collector Emitter Voltage Max Onsemi
26AC2122
Collector Emitter Voltage Max Onsemi 26AC2122
Collector Emitter Voltage Max:300V; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1 01; MSL:- RoHS Compliant: Yes

Collector Emitter Voltage Max:300V; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q101; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC2122
Product Name Collector Emitter Voltage Max Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products