NPN Power Transistor 300V 0.5A 15W DPAK
NPN Power Transistor 300V 0.5A 15W DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1077387-MJD340G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
300V NPN BJT Power Transistor, 0.5A, DPAK Product overview: MJD340G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 15W Surface Mount DPAK
TRANS NPN 300V 0.5A DPAK
TRANS NPN 300V 0.5A DPAK
RF TRANSISTOR, NPN, 300V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 300 V, 15 W, 500 mA, 240 RoHS Compliant: Yes
Bipolar Transistors - BJT 0.5A 300V 15W NPN
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7905343 | 1077387-MJD340G | 276-MJD340G | MJD340GOS-ND | MJD340G | MJD340G | 98H0736 | 47T5367 | MJD340G |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD340G | 300V 0.5A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Rf Transistor, Npn, 300V, D-Pak; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 15 W, 500 Ma, 240 Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-252 (DPAK); Dpak (to-252) | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3; TO-252 (DPAK) | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| VCEO | 300 volts | 300 volts | 300 volts |