onsemi Single Bipolar Transistors MJD340

Description
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD340-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD340-ND
Single Bipolar Transistors MJD340-ND
Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 300V 500mA 15W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
300V 0.5A DPAK Bipolar Transistor
276-MJD340
300V 0.5A DPAK Bipolar Transistor 276-MJD340
NPN BJT 300V 0.5A DPAK SMT Transistor Product overview: MJD340 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340 can be used for catalog matching and distributor lookup.

NPN BJT 300V 0.5A DPAK SMT Transistor Product overview: MJD340 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD340 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD340 - 805843-MJD340 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD340
805843-MJD340
TRANSISTORS - Transistors (BJT) - Single - MJD340 805843-MJD340
Manufacturer: ON Semiconductor Win Source Part Number: 805843-MJD340 Packaging: Tube Mounting Style: SMD Power - Max: 1.56W Transistor Type: NPN Part Status: Obsolete (End Of Life) Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: MJD340 DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 50mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 805843-MJD340
Packaging: Tube
Mounting Style: SMD
Power - Max: 1.56W
Transistor Type: NPN
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Part Number Series: MJD340
DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 50mA, 10V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number MJD340-ND 276-MJD340 805843-MJD340
Product Name Single Bipolar Transistors 300V 0.5A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD340
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
IC(max) 500 milliamps
VCBO 300 volts
PD 1560 milliwatts
Unlock Full Specs
to access all available technical data