onsemi 40V 3A 3MHz DPAK Bipolar Transistor MJD32T4G

Description
PNP BJT Transistor, 40V, 3A, DPAK, 3MHz Product overview: MJD32T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 40V, 3A, DPAK, 3MHz Product overview: MJD32T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A 3MHz DPAK Bipolar Transistor
276-MJD32T4G
40V 3A 3MHz DPAK Bipolar Transistor 276-MJD32T4G
PNP BJT Transistor, 40V, 3A, DPAK, 3MHz Product overview: MJD32T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32T4G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 3A, DPAK, 3MHz Product overview: MJD32T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD32T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32T4GOSDKR-ND
Single Bipolar Transistors MJD32T4GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD32T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32T4GOSTR-ND
Single Bipolar Transistors MJD32T4GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD32T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32T4GOSCT-ND
Single Bipolar Transistors MJD32T4GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD32T4G - 003619-MJD32T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32T4G
003619-MJD32T4G
TRANSISTORS - Transistors (BJT) - Single - MJD32T4G 003619-MJD32T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003619-MJD32T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W

Manufacturer: ON Semiconductor
Win Source Part Number: 003619-MJD32T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD32T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD32T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD32T4G
TRANS PNP 40V 3A DPAK

TRANS PNP 40V 3A DPAK

Supplier's Site
Bipolar Transistor, Pnp, -40V D-Pak, Full Reel; Transistor Polarity Onsemi - 71J5850 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V D-Pak, Full Reel; Transistor Polarity Onsemi
71J5850
Bipolar Transistor, Pnp, -40V D-Pak, Full Reel; Transistor Polarity Onsemi 71J5850
BIPOLAR TRANSISTOR, PNP, -40V D-PAK, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:-3A; Power Dissipation Pd:15W; DC Current Gain hFE:10hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V D-PAK, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:-3A; Power Dissipation Pd:15W; DC Current Gain hFE:10hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD32T4G
Bipolar Transistors - BJT MJD32T4G
Bipolar Transistors - BJT 3A 40V 15W PNP

Bipolar Transistors - BJT 3A 40V 15W PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD32T4G MJD32T4GOSDKR-ND 003619-MJD32T4G MJD32T4G 71J5850 MJD32T4G
Product Name 40V 3A 3MHz DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD32T4G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -40V D-Pak, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP
IC(max) 3000 milliamps 3000 milliamps -3000 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data