PNP BJT 40V 3A TO-252 Power Transistor Product overview: MJD32RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208442-MJD32RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 1.56W Surface Mount DPAK
TRANS PNP 40V 3A DPAK
TRANS PNP 40V 3A DPAK
Bipolar Transistors - BJT 3A 40V 15W PNP
TRANS PNP 40V 3A DPAK
BIPOLAR TRANSISTOR, PNP, -40V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD32RLG | 208442-MJD32RLG | 488-MJD32RLGTR-ND | MJD32RLG | MJD32RLG | 45J1491 |
| Product Name | 40V 3A TO-252 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD32RLG | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -40V D-Pak; Transistor Polarity Onsemi |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 40 volts | |||||
| fT | 3 MHz |