onsemi Single Bipolar Transistors MJD32CTM

Description
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD32CTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD32CTMTR-ND
Single Bipolar Transistors MJD32CTMTR-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
100V 3A 3MHz TO-252 Bipolar Transistor
276-MJD32CTM
100V 3A 3MHz TO-252 Bipolar Transistor 276-MJD32CTM
PNP BJT Power Transistor, 100V, 3A, 3MHz, TO-252 Product overview: MJD32CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 3MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CTM can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 100V, 3A, 3MHz, TO-252 Product overview: MJD32CTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 3MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD32CTM - 1077386-MJD32CTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32CTM
1077386-MJD32CTM
TRANSISTORS - Transistors (BJT) - Single - MJD32CTM 1077386-MJD32CTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1077386-MJD32CTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077386-MJD32CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD32CTM
Bipolar Transistors - BJT MJD32CTM
Bipolar Transistors - BJT PNP 100V 1A Epitaxial

Bipolar Transistors - BJT PNP 100V 1A Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD32CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD32CTM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD32CTM
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJD32CTMTR-ND 276-MJD32CTM 1077386-MJD32CTM MJD32CTM MJD32CTM
Product Name Single Bipolar Transistors 100V 3A 3MHz TO-252 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD32CTM Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak
IC(max) 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts
VCBO -100 volts
Unlock Full Specs
to access all available technical data