onsemi Transistor Polarity Onsemi MJD32CT4G.

Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE RoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 26AC2120 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
26AC2120
Transistor Polarity Onsemi 26AC2120
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC2120
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products