Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
PNP BJT, 100V, 3A, 3MHz, DPAK Product overview: MJD32CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 3MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, 3MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003617-MJD32CT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Family Name: MJD32C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): MJD32CRLG; MJD32CG;
Introduction Date: September 25, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Pwr 3A 100V Discrete PNP, MJD32CT4G
TRANS PNP 100V 3A DPAK
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:1.56W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:3MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, -100 V, 3 MHz, 1.56 W, -3 A, 10 RoHS Compliant: Yes
TRANS PNP 100V 3A DPAK
Bipolar Transistors - BJT 3A 100V 15W PNP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD32CT4GOSDKR-ND | 276-MJD32CT4G | 003617-MJD32CT4G | 1007569 | MJD32CT4G | 45J1490 | 31Y2628 | MJD32CT4G | MJD32CT4G |
| Product Name | Single Bipolar Transistors | 100V 3A 3MHz DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD32CT4G | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 1.56 W, -3 A, 10 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts |