The MJD32CRLG is a PNP power transistor in a DPAK (CASE 369C) surface mount package, designed for general purpose amplifier and low speed switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 3 A, and a total power dissipation of 15 W at TC = 25°C. The device meets UL 94, V-0 flammability requirements, is Pb-free and RoHS compliant, and is AEC-Q101 qualified with PPAP capability. Thermal resistance from junction to case is 8.3 °C/W, and from junction to ambient is 80 °C/W when mounted on the minimum recommended pad size. The operating and storage junction temperature range is -65°C to +150°C.
Collector Emitter Voltage Max:100V; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC8957 |
| Product Name | Collector Emitter Voltage Max Onsemi |
| Package Type | TO-3 |