Manufacturer: ON Semiconductor
Win Source Part Number: 003616-MJD32CRLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): MJD32CT4G; MJD32CRLG; MJD32CG;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PNP BJT Power Transistor, 100V, 3A, DPAK Product overview: MJD32CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CRLG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
TRANS PNP 100V 3A DPAK
TRANS PNP 100V 3A DPAK
BIPOLAR TRANSISTOR, PNP -100V D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS, PNP, 100V, 3A, 150DEG C, 15W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 3A 100V 15W PNP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 003616-MJD32CRLG | 276-MJD32CRLG | MJD32CRLGOSCT-ND | MJD32CRLG | MJD32CRLG | 42K1279 | 54AH9230 | MJD32CRLG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD32CRLG | 100V 3A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp -100V D-Pak, Full Reel; Transistor Polarity Onsemi | Trans, Pnp, 100V, 3A, 150Deg C, 15W Rohs Compliant Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |