Transistor PNP 100V 3A hfe10 DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 003615-MJD32CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): MJD32CT4G; MJD32CRLG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PNP BJT 100V 3A DPAK Power Transistor Product overview: MJD32CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar Transistors - BJT 3A 100V 15W PNP
TRANS PNP 100V 3A DPAK
TRANS PNP 100V 3A DPAK
TRANSISTOR, PNP, D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:15W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case Style:TO-252; No. RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1703354 | 003615-MJD32CG | 276-MJD32CG | MJD32CGOS-ND | MJD32CG | MJD32CG | MJD32CG | 38K5598 |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD32CG | 100V 3A DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Pnp, D-Pak; Transistor Polarity Onsemi |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-252 (DPAK); Dpak (to-252) | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |