Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount DPAK
40V 3A NPN BJT Power Transistor DPAK Product overview: MJD31T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31T4G can be used for catalog matching and distributor lookup.
MJD31T4G, BIP DPAK NPN 3A 40V TR
MJD31T4G, BIP DPAK NPN 3A 40V TR
MJD31T4G, BIP DPAK NPN 3A 40V TR
Manufacturer: ON Semiconductor
Win Source Part Number: 003612-MJD31T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 3A 40V 15W NPN
40V 1.56W 10@3A,4V 3A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
ON SEMICONDUCTOR - MJD31T4G - BIPOLAR TRANSISTOR, NPN, 40V, D-PAK, FULL REEL
TRANS NPN 40V 3A DPAK
BIPOLAR TRANSISTOR, NPN, 40V, D-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
TRANS NPN 40V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD31T4GOSTR-ND | 276-MJD31T4G | 8080146 | 8080146P | 003612-MJD31T4G | MJD31T4G | MJD31T4G | 598-MJD31T4G | MJD31T4G | 71J5849 | MJD31T4G |
| Product Name | Single Bipolar Transistors | 40V 3A DPAK Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD31T4G | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | ON SEMICONDUCTOR - MJD31T4G - BIPOLAR TRANSISTOR, NPN, 40V, D-PAK, FULL REEL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V, D-Pak, Full Reel; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | SOT3; DPAK-3 | TO-252 (DPAK) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | |||||
| VCBO | 40 volts |