BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC2119 |
| Product Name | Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN |