NPN BJT 100V 3A DPAK Power Transistor Product overview: MJD31CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31CRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003610-MJD31CRLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Alternative Parts (Cross-Reference): MJD31CETF; MJD31CG; MJD31CT4G; MJD31CRLG;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
Bipolar Transistors - BJT 3A 100V 15W NPN
BIPOLAR TRANSISTOR, NPN, 100V D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:10hFERoHS Compliant: Yes
TRANSISTOR, NPN, 100V, 3A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:3MHz; Power Dissipation Pd:15W; DC Collector Current:3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 100V 3A DPAK
100V 1.56W 10@3A,4V 3A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
TRANS NPN 100V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD31CRLG | 003610-MJD31CRLG | MJD31CRLGOSDKR-ND | MJD31CRLG | 71J5848 | 50AC6106 | MJD31CRLG | MJD31CRLG | MJD31CRLG |
| Product Name | 100V 3A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD31CRLG | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 100V D-Pak; Transistor Polarity Onsemi | Transistor, Npn, 100V, 3A, To-252; Transistor Polarity Onsemi | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | ||||||||
| fT | 3 MHz | 3 MHz |