Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Through Hole I-PAK
100V 3A NPN BJT Power Transistor TO-251 Product overview: MJD31CITU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31CITU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058925-MJD31CITU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: IPAK (TO-251)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 70
TRANS NPN 100V 3A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJD31CITU-ND | 276-MJD31CITU | 058925-MJD31CITU | MJD31CITU |
| Product Name | Single Bipolar Transistors | 100V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD31CITU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; IPAK (TO-251) | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts |