onsemi TRANSISTORS - Transistors (BJT) - Single - MJD31C1G MJD31C1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 058924-MJD31C1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 058924-MJD31C1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD31C1G - 058924-MJD31C1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD31C1G
058924-MJD31C1G
TRANSISTORS - Transistors (BJT) - Single - MJD31C1G 058924-MJD31C1G
Manufacturer: ON Semiconductor Win Source Part Number: 058924-MJD31C1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 058924-MJD31C1G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJD31C1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD31C1GOS-ND
Single Bipolar Transistors MJD31C1GOS-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Through Hole I-PAK

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
SMD 100V 3A DPAK Bipolar Transistor
276-MJD31C1G
SMD 100V 3A DPAK Bipolar Transistor 276-MJD31C1G
100V 3A NPN BJT Power Transistor, DPAK, SMD Product overview: MJD31C1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31C1G can be used for catalog matching and distributor lookup.

100V 3A NPN BJT Power Transistor, DPAK, SMD Product overview: MJD31C1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD31C1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 100V Ipak-4; Transistor Polarity Onsemi - 42K1277 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V Ipak-4; Transistor Polarity Onsemi
42K1277
Bipolar Transistor, Npn, 100V Ipak-4; Transistor Polarity Onsemi 42K1277
BIPOLAR TRANSISTOR, NPN, 100V IPAK-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V IPAK-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD31C1G
Bipolar Transistors - BJT MJD31C1G
Bipolar Transistors - BJT 3A 100V 15W NPN

Bipolar Transistors - BJT 3A 100V 15W NPN

Buy Now Datasheet
ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK - 598-MJD31C1G - Utmel Electronic Limited
Hong Kong, China
ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK
598-MJD31C1G
ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK 598-MJD31C1G
ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK

ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD31C1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD31C1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD31C1G
TRANS NPN 100V 3A IPAK

TRANS NPN 100V 3A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 058924-MJD31C1G MJD31C1GOS-ND 276-MJD31C1G 42K1277 MJD31C1G 598-MJD31C1G MJD31C1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD31C1G Single Bipolar Transistors SMD 100V 3A DPAK Bipolar Transistor Bipolar Transistor, Npn, 100V Ipak-4; Transistor Polarity Onsemi Bipolar Transistors - BJT ON Semi MJD31C1G NPN Bipolar Transistor; 3 A; 100 V; 3-Pin IPAK Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; I-Pak TO-251-3 Short Leads, IPAK, TO-251AA TO-3
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 10 volts 100 volts 10 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 155030P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers