onsemi TRANSISTORS - Transistors (BJT) - Single - MJD31C MJD31C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223653-MJD31C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223653-MJD31C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD31C - 1223653-MJD31C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD31C
1223653-MJD31C
TRANSISTORS - Transistors (BJT) - Single - MJD31C 1223653-MJD31C
Manufacturer: ON Semiconductor Win Source Part Number: 1223653-MJD31C Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1223653-MJD31C
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223653-MJD31C
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD31C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2152450 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
8 suppliers
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details