Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak
NPN Power BJT, 60V, 10A, DPAK, 2MHz Product overview: MJD3055TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094433-MJD3055TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS NPN 60V 10A DPAK
TRANS NPN 60V 10A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD3055TFTR-ND | 276-MJD3055TF | 094433-MJD3055TF | MJD3055TF | MJD3055TF |
| Product Name | Single Bipolar Transistors | 60V 10A 2MHz DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD3055TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 70 volts |