onsemi Single Bipolar Transistors MJD3055T4G

Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD3055T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD3055T4GOSCT-ND
Single Bipolar Transistors MJD3055T4GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD3055T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD3055T4GOSDKR-ND
Single Bipolar Transistors MJD3055T4GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD3055T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD3055T4GOSTR-ND
Single Bipolar Transistors MJD3055T4GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Bipolar Transistors - 8083902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8083902
Bipolar Transistors 8083902
onsemi MJD3055T4G Transistor

onsemi MJD3055T4G Transistor

Supplier's Site
Bipolar Transistors - 8083902P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8083902P
Bipolar Transistors 8083902P
onsemi MJD3055T4G Transistor

onsemi MJD3055T4G Transistor

Supplier's Site
Bipolar Transistors - 1455283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455283
Bipolar Transistors 1455283
onsemi MJD3055T4G Transistor

onsemi MJD3055T4G Transistor

Supplier's Site
Singapore, Singapore
60V 10A 2MHz DPAK Bipolar Transistor
276-MJD3055T4G
60V 10A 2MHz DPAK Bipolar Transistor 276-MJD3055T4G
60V 10A NPN BJT Power Transistor, DPAK, 2MHz Product overview: MJD3055T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4G can be used for catalog matching and distributor lookup.

60V 10A NPN BJT Power Transistor, DPAK, 2MHz Product overview: MJD3055T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD3055T4G - 058923-MJD3055T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD3055T4G
058923-MJD3055T4G
TRANSISTORS - Transistors (BJT) - Single - MJD3055T4G 058923-MJD3055T4G
Manufacturer: ON Semiconductor Win Source Part Number: 058923-MJD3055T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 8V @ 3.3A, 10A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 058923-MJD3055T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 1.75W

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD3055T4G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD3055T4G
60V 1.75W 20@4A,4V 10A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

60V 1.75W 20@4A,4V 10A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD3055T4G
Bipolar Transistors - BJT MJD3055T4G
Bipolar Transistors - BJT 10A 60V 20W NPN

Bipolar Transistors - BJT 10A 60V 20W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD3055T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD3055T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD3055T4G
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site
Single Bipolar Transistors - MJD3055T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD3055T4G
Single Bipolar Transistors MJD3055T4G
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site Datasheet
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi - 98H0734 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi
98H0734
Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi 98H0734
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 60V, 10A, To-252; Transistor Polarity Onsemi - 50AC6105 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 10A, To-252; Transistor Polarity Onsemi
50AC6105
Transistor, Npn, 60V, 10A, To-252; Transistor Polarity Onsemi 50AC6105
TRANSISTOR, NPN, 60V, 10A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:2MHz; Power Dissipation Pd:1.75W; DC Collector Current:10A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 10A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:2MHz; Power Dissipation Pd:1.75W; DC Collector Current:10A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 2 Mhz, 1.75 W, 10 A, 10 Rohs Compliant Onsemi - 31Y2625 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 2 Mhz, 1.75 W, 10 A, 10 Rohs Compliant Onsemi
31Y2625
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 2 Mhz, 1.75 W, 10 A, 10 Rohs Compliant Onsemi 31Y2625
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 60 V, 2 MHz, 1.75 W, 10 A, 10 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 60 V, 2 MHz, 1.75 W, 10 A, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18725696 - Radwell International
Willingboro, NJ, United States
Transistor
18725696
Transistor 18725696
POWER BIPOLAR TRANSISTOR, 10A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 2 PIN, DPAK,TO-252-3. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 10A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 2 PIN, DPAK,TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number MJD3055T4GOSCT-ND 8083902 8083902P 276-MJD3055T4G 058923-MJD3055T4G MJD3055T4G MJD3055T4G MJD3055T4G MJD3055T4G 98H0734 50AC6105 31Y2625 18725696
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 60V 10A 2MHz DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD3055T4G Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 60V; Transistor Polarity Onsemi Transistor, Npn, 60V, 10A, To-252; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 2 Mhz, 1.75 W, 10 A, 10 Rohs Compliant Onsemi Transistor
Polarity NPN NPN NPN NPN; NPN NPN NPN; NPN NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; DPAK-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3; TO-252 (DPAK) TO-3; TO-252 (DPAK)
Number of units in IC 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data