onsemi Single Bipolar Transistors MJD3055T4

Description
TRANS PWR NPN 10A 60V DPAK
Description
TRANS PWR NPN 10A 60V DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MJD3055T4 is an NPN power transistor in a DPAK (CASE 369C) surface mount package, rated for a collector-emitter voltage of 60 Vdc, a collector current of 10 Adc, and a total power dissipation of 20 W at 25°C with derating above 25°C at 0.16 W/°C. It operates over a junction temperature range of -55°C to +150°C, features a thermal resistance junction-to-case of 6.25°C/W, and meets UL 94 V-0 flammability standards. The device is Pb-free, RoHS compliant, and AEC-Q101 qualified for automotive applications. It includes a Pb-free indicator ('G') in its marking as specified in the ordering information.

Datasheet Summary
Powered by GS/AI

The MJD3055T4 is an NPN power transistor in a DPAK (CASE 369C) surface mount package, rated for a collector-emitter voltage of 60 Vdc, a collector current of 10 Adc, and a total power dissipation of 20 W at 25°C with derating above 25°C at 0.16 W/°C. It operates over a junction temperature range of -55°C to +150°C, features a thermal resistance junction-to-case of 6.25°C/W, and meets UL 94 V-0 flammability standards. The device is Pb-free, RoHS compliant, and AEC-Q101 qualified for automotive applications. It includes a Pb-free indicator ('G') in its marking as specified in the ordering information.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD3055T4 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD3055T4
Single Bipolar Transistors MJD3055T4
TRANS PWR NPN 10A 60V DPAK

TRANS PWR NPN 10A 60V DPAK

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number MJD3055T4
Product Name Single Bipolar Transistors
Polarity NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 10000 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data