Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
TRANS NPN 60V 10A DPAK
TRANS NPN 60V 10A DPAK
TRANS NPN 60V 10A DPAK
Bipolar Transistors - BJT BIP DPAK NPN 10A 60V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-MJD3055RLGTR-ND | MJD3055RLG | MJD3055RLG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |