onsemi TRANSISTORS - Transistors (BJT) - Single - MJD3055G MJD3055G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223651-MJD3055G Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1.75W Transistor Type: NPN Frequency - Transition: 2MHz Part Status: Obsolete(EOL) Family Name: MJD3055 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: DPAK-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): MMJD3055-TP; MJD3055; MJD3055T4; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223651-MJD3055G Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1.75W Transistor Type: NPN Frequency - Transition: 2MHz Part Status: Obsolete(EOL) Family Name: MJD3055 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: DPAK-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): MMJD3055-TP; MJD3055; MJD3055T4; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD3055G - 1223651-MJD3055G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD3055G
1223651-MJD3055G
TRANSISTORS - Transistors (BJT) - Single - MJD3055G 1223651-MJD3055G
Manufacturer: ON Semiconductor Win Source Part Number: 1223651-MJD3055G Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 1.75W Transistor Type: NPN Frequency - Transition: 2MHz Part Status: Obsolete(EOL) Family Name: MJD3055 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: DPAK-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): MMJD3055-TP; MJD3055; MJD3055T4; Introduction Date: February 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1223651-MJD3055G
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.75W
Transistor Type: NPN
Frequency - Transition: 2MHz
Part Status: Obsolete(EOL)
Family Name: MJD3055
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V
Alternative Parts (Cross-Reference): MMJD3055-TP; MJD3055; MJD3055T4;
Introduction Date: February 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJD3055GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD3055GOS-ND
Single Bipolar Transistors MJD3055GOS-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
60V 10A DPAK Bipolar Transistor
276-MJD3055G
60V 10A DPAK Bipolar Transistor 276-MJD3055G
60V 10A NPN BJT Power Transistor, DPAK Product overview: MJD3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055G can be used for catalog matching and distributor lookup.

60V 10A NPN BJT Power Transistor, DPAK Product overview: MJD3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD3055G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD3055G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD3055G
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1223651-MJD3055G MJD3055GOS-ND 276-MJD3055G MJD3055G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD3055G Single Bipolar Transistors 60V 10A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tube; Tube Tube; Tube
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC848CWH6327XTSA1 - 1022464-BC848CWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers
Bipolar Transistors - 1689652 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers