onsemi Single Bipolar Transistors MJD3055

Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD3055-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD3055-ND
Single Bipolar Transistors MJD3055-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
10 A 60 V DPAK Bipolar Transistor
276-MJD3055
10 A 60 V DPAK Bipolar Transistor 276-MJD3055
10 A, 60 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD3055 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 10 A, 60 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055 can be used for catalog matching and distributor lookup.

10 A, 60 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MJD3055 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 10 A, 60 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD3055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD3055 - 1223650-MJD3055 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD3055
1223650-MJD3055
TRANSISTORS - Transistors (BJT) - Single - MJD3055 1223650-MJD3055
Manufacturer: ON Semiconductor Win Source Part Number: 1223650-MJD3055 Packaging: Tube Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MJD3055 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V Maximum Power: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223650-MJD3055
Packaging: Tube
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: MJD3055
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V
Maximum Power: 1.75W

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number MJD3055-ND 276-MJD3055 1223650-MJD3055
Product Name Single Bipolar Transistors 10 A 60 V DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD3055
Polarity NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tube; Tube
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details