TRANS NPN 100V 1A DPAK Product overview: MJD29CTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD29CTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058922-MJD29CTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 1.56W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJD29CTF | 058922-MJD29CTF |
| Product Name | 100V 1A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJD29CTF |
| Polarity | NPN | NPN; NPN |