60V 10A PNP BJT Power Transistor, DPAK, 2MHz Product overview: MJD2955TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD2955TF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041663-MJD2955TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS PNP 60V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD2955TF | MJD2955TFTR-ND | 041663-MJD2955TF | MJD2955TF |
| Product Name | 60V 10A 2MHz DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD2955TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | -70 volts | |||
| fT | 2 MHz |