Manufacturer: ON Semiconductor
Win Source Part Number: 003605-MJD2955T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
PNP BJT Transistor, 60V, 10A, 2MHz, DPAK Product overview: MJD2955T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 2MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD2955T4G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 10A 60V 20W PNP
TRANS PNP 60V 10A DPAK
TRANS PNP 60V 10A DPAK
BIPOLAR TRANSISTOR, DUAL N/P CHANNEL 60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
BIPOLAR TRANSISTOR, DUAL N/P CHANNEL 60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -60V, TO-252-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:2MHz; Power Dissipation Pd:1.75W; DC Collector Current:-10A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 003605-MJD2955T4G | MJD2955T4GOSCT-ND | 276-MJD2955T4G | MJD2955T4G | MJD2955T4G | MJD2955T4G | 45J1489 | 09R9437 | 81Y6794 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD2955T4G | Single Bipolar Transistors | 60V 10A 2MHz DPAK Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Dual N/p Channel 60V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Dual N/p Channel 60V; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, -60V, To-252-4; Transistor Polarity Onsemi |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-3 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 70 volts |