onsemi TRANSISTORS - Transistors (BJT) - Single - MJD2955T4 MJD2955T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223649-MJD2955T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MJD2955 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V Maximum Power: 1.75W
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223649-MJD2955T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MJD2955 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V Maximum Power: 1.75W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD2955T4 - 1223649-MJD2955T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD2955T4
1223649-MJD2955T4
TRANSISTORS - Transistors (BJT) - Single - MJD2955T4 1223649-MJD2955T4
Manufacturer: ON Semiconductor Win Source Part Number: 1223649-MJD2955T4 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 2MHz Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MJD2955 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V Maximum Power: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223649-MJD2955T4
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MJD2955
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 8V at 3.3A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 4A, 4V
Maximum Power: 1.75W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD2955T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD2955T4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD2955T4
TRANS PWR PNP 10A 60V DPAK

TRANS PWR PNP 10A 60V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 1223649-MJD2955T4 MJD2955T4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD2955T4 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3; TO-252 (DPAK)
Packing Method Tape Reel; Reel Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
50V SOT23 Bipolar Transistor - 292-BCR573E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
4 suppliers