Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
Bipolar Transistors - BJT BIP DPAK PNP 10A60V
TRANS PNP 60V 10A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD2955RLG-ND | MJD2955RLG | MJD2955RLG |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |