Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 884894-MJD2955G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 10 A 2MHz 1.75 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MJD2955
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MJD2955G-ND, MJD2955GOS
PNP BJT Transistor, 60V, 10A, DPAK Product overview: MJD2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD2955G can be used for catalog matching and distributor lookup.
ON SEMICONDUCTOR - MJD2955G - RF TRANSISTOR, PNP, -60V 2MHZ D-PAK
RF TRANSISTOR, PNP, -60V 2MHZ D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1
TRANS PNP 60V 10A DPAK
Bipolar Transistors - BJT 10A 60V 20W PNP
TRANS PNP 60V 10A DPAK
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD2955GOS-ND | 884894-MJD2955G | 1868076P | 1868076 | 276-MJD2955G | 598-MJD2955G | 45J1488 | MJD2955G | MJD2955G | MJD2955G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJD2955G | Bipolar Transistors | Bipolar Transistors | 60V 10A DPAK Bipolar Transistor | ON SEMICONDUCTOR - MJD2955G - RF TRANSISTOR, PNP, -60V 2MHZ D-PAK | Rf Transistor, Pnp, -60V 2Mhz D-Pak; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; DPAK | TO-252 (DPAK); TO-252 | Dpak | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Number of units in IC | 1 | 1 | ||||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||||
| VCEO | 60 volts | 60 volts | 60 volts |