Bipolar (BJT) Transistor PNP 60V 10A 2MHz 1.75W Through Hole I-PAK
TRANS PNP 60V 10A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD2955-1G-ND | MJD2955-1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |