The 50AC6104 is a PNP transistor designed for applications requiring a maximum collector-emitter voltage of 100V and a continuous collector current of -4A. It features a low collector-emitter saturation voltage and a high DC current gain, making it suitable for low voltage, low-power, high-gain audio amplifier applications. The transistor is housed in a TO-252 package, which is lead-formed for surface mount applications. It has a maximum power dissipation of 12.5W at a case temperature of 25°C, with a thermal resistance of 10°C/W from junction to case. The device is RoHS compliant and is qualified for automotive applications under AEC-Q101 standards. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments.
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 4A 40MHz 1.4W Surface Mount DPAK
4.0 A, 100 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MJD253T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD253T4G can be used for catalog matching and distributor lookup.
PNP Power Transistor 100V 4A 12.5W DPAK
PNP Power Transistor 100V 4A 12.5W DPAK
PNP Power Transistor 100V 4A 12.5W DPAK
Bipolar Transistors - BJT 4A 100V 12.5W PNP
TRANS PNP 100V 4A DPAK
POWER TRANSISTOR, PNP, -100V, D-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANSISTOR, PNP, -100V, -4A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:40MHz; Power Dissipation Pd:12.5W; DC Collector Current:-4A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 100V 4A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJD253T4GOSTR-ND | 276-MJD253T4G | 7905337 | 7905337P | MJD253T4G | MJD253T4G | 26K4442 | 50AC6104 | MJD253T4G |
| Product Name | Single Bipolar Transistors | 4.0 A 100 V DPAK Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Transistor, Pnp, -100V, D-Pak, Full Reel; Transistor Polarity Onsemi | Transistor, Pnp, -100V, -4A, To-252; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-3 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 4000 milliamps | 4000 milliamps |