onsemi TRANSISTORS - Transistors (BJT) - Single - MJD253T4G MJD253T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003604-MJD253T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: MJD253 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): NJVMJD253T4G; 2SAR586D3FRATL; MJD32C; 2SA1647-ZL; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003604-MJD253T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: MJD253 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): NJVMJD253T4G; 2SAR586D3FRATL; MJD32C; 2SA1647-ZL; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD253T4G - 003604-MJD253T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD253T4G
003604-MJD253T4G
TRANSISTORS - Transistors (BJT) - Single - MJD253T4G 003604-MJD253T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003604-MJD253T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: MJD253 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 200mA, 1V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): NJVMJD253T4G; 2SAR586D3FRATL; MJD32C; 2SA1647-ZL; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003604-MJD253T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Family Name: MJD253
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 1.4W
Alternative Parts (Cross-Reference): NJVMJD253T4G; 2SAR586D3FRATL; MJD32C; 2SA1647-ZL;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 003604-MJD253T4G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD253T4G
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6571-6-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details